Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-M700-000E

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4228-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4228-ND
Transistor, Photovoltaic Output Optoisolators 516-4228-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-000E - 775768-HCPL-M700-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-000E
775768-HCPL-M700-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-000E 775768-HCPL-M700-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775768-HCPL-M700-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 10μs Family Name: HCPL-M700 Categories: Isolators Manufacturer Package: 5-SO Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775768-HCPL-M700-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-M700
Categories: Isolators
Manufacturer Package: 5-SO
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Alternative Parts (Cross-Reference): TLP2303(TPR,E; TLP2303(E(T; TLP2303(TPR,E(T; TLP2303;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 516-4228-ND 775768-HCPL-M700-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-M700-000E
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details