Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin PDIP SMD Tube Product overview: HCPL-7710#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7710#300 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 1Ch 10mA 600mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1115-5-ND | 902-HCPL-7710#300 | HCPL-7710#300 |
| Product Name | Logic Output Optoisolators | SMD Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | Logic | ||
| Output | Push-Pull, Totem Pole | PUSH-PULL | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Rail/Tube |