Broadcom Inc. Logic Output Optoisolators HCPL-J456-500E

Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-HCPL-J456-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-J456-500ETR-ND
Logic Output Optoisolators 516-HCPL-J456-500ETR-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-J456-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-J456-500EDKR-ND
Logic Output Optoisolators 516-HCPL-J456-500EDKR-ND
OPTOISO 3.75KV OPEN COLL 8-DIP

OPTOISO 3.75KV OPEN COLL 8-DIP

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-J456-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-J456-500ECT-ND
Logic Output Optoisolators 516-HCPL-J456-500ECT-ND
OPTOISO 3.75KV OPEN COLL 8-DIP

OPTOISO 3.75KV OPEN COLL 8-DIP

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-J456-500E - 1042820-HCPL-J456-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-J456-500E
1042820-HCPL-J456-500E
Optoisolators - Logic Output - HCPL-J456-500E 1042820-HCPL-J456-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042820-HCPL-J456-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 480ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042820-HCPL-J456-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 550ns, 480ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 30 V
Channel Output Current: 15mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV 15mA Signal Isolator and Optocoupler
902-HCPL-J456-500E
SMD 3.75kV 15mA Signal Isolator and Optocoupler 902-HCPL-J456-500E
1-Ch DC Input Optocoupler, 3.75kV Isolation, 15mA Output, SMD Product overview: HCPL-J456-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 15mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 15mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-J456-500E can be used for catalog matching and distributor lookup.

1-Ch DC Input Optocoupler, 3.75kV Isolation, 15mA Output, SMD Product overview: HCPL-J456-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 15mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 15mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-J456-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-J456-500E
Logic Output Optocouplers HCPL-J456-500E
Logic Output Optocouplers 1MBd 1Ch 10mA

Logic Output Optocouplers 1MBd 1Ch 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-J456-500ETR-ND 1042820-HCPL-J456-500E 902-HCPL-J456-500E HCPL-J456-500E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL-J456-500E SMD 3.75kV 15mA Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC; DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-B-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990610 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details