Broadcom HCPL-817-300E Optocoupler
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers 5000 Vrms 50mA
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9226703 | 516-1878-5-ND | HCPL-817-300E | 36J9622 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |
| Rise Time | 4 µs | 4 µs |