Broadcom Inc. Optocoupler, 100Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom HCPL-7510-300E

Description
OPTOCOUPLER, 100KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, 100KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, 100Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom - 97K1063 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 100Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom
97K1063
Optocoupler, 100Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom 97K1063
OPTOCOUPLER, 100KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 100KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 97K1063
Product Name Optocoupler, 100Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8230BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR6258XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details