Broadcom Inc. Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCPL-7840-500E

Description
4.5V~5.5V High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS
Datasheet
Description
4.5V~5.5V High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
HCPL-7840-500E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCPL-7840-500E
4.5V~5.5V High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS

4.5V~5.5V High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS

Supplier's Site Datasheet
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom - 52M7961 - Newark, An Avnet Company
Chicago, IL, United States
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
52M7961
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom 52M7961
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Input Current:15.5mA RoHS Compliant: Yes

OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Input Current:15.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number HCPL-7840-500E 52M7961
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
Input High Speed 15.5mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details