Broadcom Inc. 3.75kV SOIC Signal Isolator and Optocoupler HCPL-M601-500E

Description
10Mbps SOIC Optocoupler, 3.75kV Isolation, 1-Ch, Unidirectional Product overview: HCPL-M601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10Mbps SOIC Optocoupler, 3.75kV Isolation, 1-Ch, Unidirectional Product overview: HCPL-M601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-M601-500E
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-M601-500E
10Mbps SOIC Optocoupler, 3.75kV Isolation, 1-Ch, Unidirectional Product overview: HCPL-M601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601-500E can be used for catalog matching and distributor lookup.

10Mbps SOIC Optocoupler, 3.75kV Isolation, 1-Ch, Unidirectional Product overview: HCPL-M601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3008-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3008-2-ND
Logic Output Optoisolators 516-3008-2-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3008-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3008-6-ND
Logic Output Optoisolators 516-3008-6-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3008-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3008-1-ND
Logic Output Optoisolators 516-3008-1-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M601-500E
High Speed Optocouplers HCPL-M601-500E
High Speed Optocouplers 10MBd 3750Vdc

High Speed Optocouplers 10MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-M601-500E 516-3008-2-ND HCPL-M601-500E
Product Name 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 3750 volts 3750 volts
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details