Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-M453-000E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2390-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2390-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2390-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-M453-000E - 1042821-HCPL-M453-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M453-000E
1042821-HCPL-M453-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-M453-000E 1042821-HCPL-M453-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042821-HCPL-M453-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SO Minimum DC Current Transfer Ratio: 20% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1042821-HCPL-M453-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SO
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M453-000E
High Speed Optocouplers HCPL-M453-000E
High Speed Optocouplers 1MBd 3750Vdc

High Speed Optocouplers 1MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2390-5-ND 1042821-HCPL-M453-000E HCPL-M453-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-M453-000E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount; 6-SO
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details