Broadcom Inc. Logic Output Optoisolators HCPL-M611-560E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-HCPL-M611-560ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-M611-560ETR-ND
Logic Output Optoisolators 516-HCPL-M611-560ETR-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-M611-560EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-M611-560EDKR-ND
Logic Output Optoisolators 516-HCPL-M611-560EDKR-ND
OPTOISOLTR 3.75KV OPEN COLL 5-SO

OPTOISOLTR 3.75KV OPEN COLL 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-M611-560ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-M611-560ECT-ND
Logic Output Optoisolators 516-HCPL-M611-560ECT-ND
OPTOISOLTR 3.75KV OPEN COLL 5-SO

OPTOISOLTR 3.75KV OPEN COLL 5-SO

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-M611-560E - 775767-HCPL-M611-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-M611-560E
775767-HCPL-M611-560E
Optoisolators - Logic Output - HCPL-M611-560E 775767-HCPL-M611-560E
Manufacturer: Broadcom Limited Win Source Part Number: 775767-HCPL-M611-560 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-M611 Categories: Isolators Manufacturer Package: 5-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9117A-F3; PS9117A-F3-A; PS9117A-A; PS9117A-F3-AX; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 775767-HCPL-M611-560E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-M611
Categories: Isolators
Manufacturer Package: 5-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): PS9117A-F3; PS9117A-F3-A; PS9117A-A; PS9117A-F3-AX;
Introduction Date: February 04, 2000
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M611-560E
High Speed Optocouplers HCPL-M611-560E
High Speed Optocouplers 10MBd 3750Vdc T/R+LF

High Speed Optocouplers 10MBd 3750Vdc T/R+LF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-M611-560ETR-ND 775767-HCPL-M611-560E HCPL-M611-560E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL-M611-560E High Speed Optocouplers
Input DC DC; DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details