Broadcom Inc. Logic Output Optoisolators HCPL-7721-000E

Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1550-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1550-5-ND
Logic Output Optoisolators 516-1550-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocouplers - 9225668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225668
Optocouplers 9225668
Broadcom HCPL-7721-000E Optocoupler

Broadcom HCPL-7721-000E Optocoupler

Supplier's Site
Optocouplers - 450878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450878P
Optocouplers 450878P
CMOS Optocoupler (25MBd),HCPL-7721

CMOS Optocoupler (25MBd),HCPL-7721

Supplier's Site
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-7721-000E
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-7721-000E
1-Ch 3.75kV Isolation Optocoupler, 25Mbps, DIP Product overview: HCPL-7721-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7721-000E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Isolation Optocoupler, 25Mbps, DIP Product overview: HCPL-7721-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7721-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Logic O/p; No. Of Channels Broadcom - 92K0371 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic O/p; No. Of Channels Broadcom
92K0371
Optocoupler, Logic O/p; No. Of Channels Broadcom 92K0371
OPTOCOUPLER, LOGIC O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:UL, VDE; Baud Rate:25000000; CMR:10kV/µs; Input RoHS Compliant: Yes

OPTOCOUPLER, LOGIC O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:UL, VDE; Baud Rate:25000000; CMR:10kV/µs; Input RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-7721-000E
High Speed Optocouplers HCPL-7721-000E
High Speed Optocouplers 1Ch 10mA 600mW

High Speed Optocouplers 1Ch 10mA 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1550-5-ND 9225668 450878P 902-HCPL-7721-000E 92K0371 HCPL-7721-000E
Product Name Logic Output Optoisolators Optocouplers Optocouplers 3.75kV DIP Signal Isolator and Optocoupler Optocoupler, Logic O/p; No. Of Channels Broadcom High Speed Optocouplers
Input Logic DC DC
Output Push-Pull, Totem Pole Phototransistor; Transistor PUSH-PULL
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP Rail/Tube DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8234BB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details