Broadcom Inc. Fiber Optics Link for DC to 10Mbaud HFBR-3810MSZ

Description
Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology, the FO Short Link is suitable for applications such as inverters/drives, power electronics, or medical equipment. The FO Short Link products offer creepage and clearance distances, with a minimum of 18.1 mm. In addition, the HFBR-3810MSZ device provides a metal shielding option for higher EMI and ESD immunity.
Description
Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology, the FO Short Link is suitable for applications such as inverters/drives, power electronics, or medical equipment. The FO Short Link products offer creepage and clearance distances, with a minimum of 18.1 mm. In addition, the HFBR-3810MSZ device provides a metal shielding option for higher EMI and ESD immunity.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics Link for DC to 10Mbaud - HFBR-3810MSZ - Broadcom Inc.
San Jose, CA, USA
Fiber Optics Link for DC to 10Mbaud
HFBR-3810MSZ
Fiber Optics Link for DC to 10Mbaud HFBR-3810MSZ
Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology, the FO Short Link is suitable for applications such as inverters/drives, power electronics, or medical equipment. The FO Short Link products offer creepage and clearance distances, with a minimum of 18.1 mm. In addition, the HFBR-3810MSZ device provides a metal shielding option for higher EMI and ESD immunity.

Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology, the FO Short Link is suitable for applications such as inverters/drives, power electronics, or medical equipment. The FO Short Link products offer creepage and clearance distances, with a minimum of 18.1 mm. In addition, the HFBR-3810MSZ device provides a metal shielding option for higher EMI and ESD immunity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number HFBR-3810MSZ
Product Name Fiber Optics Link for DC to 10Mbaud
Input DC
Output CMOS/TTL
Forward Current 54 to 90 milliamps
Rise Time 0.0100 to 0.0200 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details