Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-814-060E HCPL-814-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042791-HCPL-814-060 E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042791-HCPL-814-060 E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-060E - 1042791-HCPL-814-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-060E
1042791-HCPL-814-060E
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-060E 1042791-HCPL-814-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1042791-HCPL-814-060 E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1042791-HCPL-814-060E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-814-060E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-814-060E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-814-060E-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-814-060E
Transistor Output Optocouplers HCPL-814-060E
Transistor Output Optocouplers 5000 Vrms 20% CTR

Transistor Output Optocouplers 5000 Vrms 20% CTR

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042791-HCPL-814-060E HCPL-814-060E-ND HCPL-814-060E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-814-060E Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-DIP Through Hole
Forward Current 50 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RS-T-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details