Broadcom Inc. DC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-817-000E

Description
The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 us and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet
Description
The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 us and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Input Lead Free General Purpose Phototransistor Optocoupler - HCPL-817-000E - Broadcom Inc.
San Jose, CA, USA
DC-Input Lead Free General Purpose Phototransistor Optocoupler
HCPL-817-000E
DC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-817-000E
The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 us and minimum CTR is 50% at input current of 5 mA.

The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 us and minimum CTR is 50% at input current of 5 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1585-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1585-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1585-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-817-000E
Transistor Output Optocouplers HCPL-817-000E
Transistor Output Optocouplers 5000 Vrms 50mA

Transistor Output Optocouplers 5000 Vrms 50mA

Buy Now Datasheet
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom - 36J9610 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
36J9610
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom 36J9610
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:600% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:600% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-817-000E 516-1585-5-ND HCPL-817-000E 36J9610
Product Name DC-Input Lead Free General Purpose Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 4-Pin DIP "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1EDI20I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details