Broadcom Inc. Hermetically Sealed Analog Isolation Amplifier HCPL-7850

Description
The HCPL-7850 is commercial grade isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device will offer superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The products are capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H level testing or from the DSCC SMD 5962-97557. The HCPL-7850 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Superior performance in design critical specifications such as common-mode rejection, offset voltage, nonlinearity, and operating temperature make this product an excellent choice for designing reliable products such as motor controllers and inverters. Common-mode rejection of 8 kV/micro-second makes the HCPL-7850/7851 suitable for noisy electrical environments such as those generated by the high switching rates of power IGBTs. Low offset voltage together with a low offset voltage temperature coefficient permits accurate use of auto-calibration techniques. Gain tolerance of 5% with 0.1% nonlinearity further provide the performance necessary for accurate feedback and control.
Description
The HCPL-7850 is commercial grade isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device will offer superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The products are capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H level testing or from the DSCC SMD 5962-97557. The HCPL-7850 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Superior performance in design critical specifications such as common-mode rejection, offset voltage, nonlinearity, and operating temperature make this product an excellent choice for designing reliable products such as motor controllers and inverters. Common-mode rejection of 8 kV/micro-second makes the HCPL-7850/7851 suitable for noisy electrical environments such as those generated by the high switching rates of power IGBTs. Low offset voltage together with a low offset voltage temperature coefficient permits accurate use of auto-calibration techniques. Gain tolerance of 5% with 0.1% nonlinearity further provide the performance necessary for accurate feedback and control.

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Analog Isolation Amplifier - HCPL-7850 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed Analog Isolation Amplifier
HCPL-7850
Hermetically Sealed Analog Isolation Amplifier HCPL-7850
The HCPL-7850 is commercial grade isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device will offer superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The products are capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H level testing or from the DSCC SMD 5962-97557. The HCPL-7850 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Superior performance in design critical specifications such as common-mode rejection, offset voltage, nonlinearity, and operating temperature make this product an excellent choice for designing reliable products such as motor controllers and inverters. Common-mode rejection of 8 kV/micro-second makes the HCPL-7850/7851 suitable for noisy electrical environments such as those generated by the high switching rates of power IGBTs. Low offset voltage together with a low offset voltage temperature coefficient permits accurate use of auto-calibration techniques. Gain tolerance of 5% with 0.1% nonlinearity further provide the performance necessary for accurate feedback and control.

The HCPL-7850 is commercial grade isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device will offer superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The products are capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H level testing or from the DSCC SMD 5962-97557. The HCPL-7850 is manufactured and tested on a MIL-PRF-38534 certified line and the Class H version is included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits.
Superior performance in design critical specifications such as common-mode rejection, offset voltage, nonlinearity, and operating temperature make this product an excellent choice for designing reliable products such as motor controllers and inverters.
Common-mode rejection of 8 kV/micro-second makes the HCPL-7850/7851 suitable for noisy electrical environments such as those generated by the high switching rates of power IGBTs.
Low offset voltage together with a low offset voltage temperature coefficient permits accurate use of auto-calibration techniques.
Gain tolerance of 5% with 0.1% nonlinearity further provide the performance necessary for accurate feedback and control.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number HCPL-7850
Product Name Hermetically Sealed Analog Isolation Amplifier
Input AC; DC
Package Type 8 Pin DIP
Mounting Option Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDI3040ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details