Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
High Speed Optocouplers 1MBd 3750Vdc
Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 15 %, 25 mA, SOP, 5 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-5; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
BROADCOM LIMITED HCPL-M453-500E Transistor Output Optocoupler, High Speed, 1 Channel, SOP, 5 Pins, 25 mA, 3.75 kV, 15 %
1Mbit/s 800ns 15kV/us DC SOIC-5-4.4mm Optocouplers - Logic Output ROHS
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2727-2-ND | HCPL-M453-500E | 58Y4663 | 84Y5872 | 107-HCPL-M453-500E | HCPL-M453-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 15 %, 25 Ma, Sop, 5 Rohs Compliant Broadcom | Optocoupler, Transistor, 3.75Kv, Sop-5; No. Of Channels Broadcom | BROADCOM LIMITED HCPL-M453-500E Transistor Output Optocoupler, High Speed, 1 Channel, SOP, 5 Pins, 25 mA, 3.75 kV, 15 % | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC | DC; DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | ||||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount | SOP | 6-SOIC (0.173, 4.40mm Width), 5 Leads |