Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-817-56AE

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2723-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2723-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2723-1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2723-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2723-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2723-6-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2723-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2723-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2723-2-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-56AE - 1042802-HCPL-817-56AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-56AE
1042802-HCPL-817-56AE
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-56AE 1042802-HCPL-817-56AE
Manufacturer: Broadcom Limited Win Source Part Number: 1042802-HCPL-817-56A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042802-HCPL-817-56AE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 160% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-817-56AE
Transistor Output Optocouplers HCPL-817-56AE
Transistor Output Optocouplers 5000 Vrms 50mA

Transistor Output Optocouplers 5000 Vrms 50mA

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom - 58Y4746 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom
58Y4746
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom 58Y4746
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom - 58Y4747 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom
58Y4747
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom 58Y4747
Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2723-1-ND 1042802-HCPL-817-56AE HCPL-817-56AE 58Y4746 58Y4747
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-817-56AE Transistor Output Optocouplers Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details