Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 775757-HCPL-7710#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 12.5MBd
Input Type: Logic
Rise / Fall Time (Typ): 13ns, 5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-7710
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Alternative Parts (Cross-Reference): HCPL-7710-000E; HCPL-7710; HCPL-7710-500E; HCPL-7710-300E;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
1-CH Optocoupler, 12.5Mbps, 3.75kV Isolation, Push-Pull, SMD Product overview: HCPL-7710#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7710#500 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 1Ch 10mA 600mW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-7710#500-ND | 775757-HCPL-7710#500 | 902-HCPL-7710#500 | HCPL-7710#500 |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-7710#500 | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | Logic | Logic | ||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | PUSH-PULL | |
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel |