Broadcom Inc. Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom HCPL-7800A-300E

Description
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom - 88H7848 - Newark, An Avnet Company
Chicago, IL, United States
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
88H7848
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom 88H7848
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP RoHS Compliant: Yes

OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 88H7848
Product Name Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI30R12HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details