Broadcom Inc. High Speed Digital Isolator HCPL-901J

Description
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote Datasheet
Description
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Isolator - HCPL-901J - Broadcom Inc.
San Jose, CA, USA
High Speed Digital Isolator
HCPL-901J
High Speed Digital Isolator HCPL-901J
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications.
The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators.

The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces.

They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Supplier's Site
Digital Isolators - 516-3005-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
516-3005-ND
Digital Isolators 516-3005-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
901-HCPL-901J
Signal Isolator and Optocoupler 901-HCPL-901J
Logic Circuit, CMOS, PDSO16, SOP-16 Product overview: HCPL-901J from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-901J can be used for catalog matching and distributor lookup.

Logic Circuit, CMOS, PDSO16, SOP-16 Product overview: HCPL-901J from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-901J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-901J 516-3005-ND 901-HCPL-901J
Product Name High Speed Digital Isolator Digital Isolators Signal Isolator and Optocoupler
Input DC
Approvals UL1577
Package Type Widebody SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8235AD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details