High Speed Logic Output Optocoupler, 12.5Mbps, Push-Pull, 1-CH, SMD Product overview: HCPL-7710-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7710-300E can be used for catalog matching and distributor lookup.
Broadcom HCPL-7710-300E Optocoupler
Broadcom HCPL-7710-300E Optocoupler
Broadcom HCPL-7710-300E Optocoupler
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 1Ch 10mA 600mW
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-7710-300E | 450874 | 450874P | 516-1688-5-ND | HCPL-7710-300E |
| Product Name | SMD Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Output | PUSH-PULL | Phototransistor; Transistor | Push-Pull, Totem Pole | ||
| Mounting Option | Rail/Tube | Surface mount | DIP | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Input | DC | DC | Logic | ||
| Approvals | RoHS Compliant | RoHS Compliant |