Broadcom HCPL-J312-300E Optocoupler
Broadcom HCPL-J312-300E Optocoupler
Broadcom HCPL-J312-300E Optocoupler
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
OPTOCOUPLER, 2.0A, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Category:UL Recognised; RoHS Compliant: Yes
Logic Output Optocouplers 2.0A IGBT Gate Drive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 450723 | 450723P | 516-2726-5-ND | 92K0333 | HCPL-J312-300E |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers | Optocoupler, 2.0A, Gate Drive O/p; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | DC | DC | |||
| Output | Phototransistor; Transistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | DIP | Surface Mount | Surface Mount DIP | |
| Rise Time | 0.1000 µs | 0.1000 µs |