Broadcom Inc. Logic Output Optoisolators HCPL-M456-000E

Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-2391-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2391-5-ND
Logic Output Optoisolators 516-2391-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
3.75kV 25mA SOIC Signal Isolator and Optocoupler
902-HCPL-M456-000E
3.75kV 25mA SOIC Signal Isolator and Optocoupler 902-HCPL-M456-000E
1-Ch SOIC Optocoupler, 3.75kV Isolation, 1Mbps, 25mA Product overview: HCPL-M456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 25mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M456-000E can be used for catalog matching and distributor lookup.

1-Ch SOIC Optocoupler, 3.75kV Isolation, 1Mbps, 25mA Product overview: HCPL-M456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 25mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M456-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 9108330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108330
Optocouplers 9108330
Broadcom HCPL-M456-000E Optocoupler

Broadcom HCPL-M456-000E Optocoupler

Supplier's Site
Optocouplers - 9108330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108330P
Optocouplers 9108330P
Broadcom HCPL-M456-000E Optocoupler

Broadcom HCPL-M456-000E Optocoupler

Supplier's Site
Optocouplers - 1782959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1782959
Optocouplers 1782959
Broadcom HCPL-M456-000E Optocoupler

Broadcom HCPL-M456-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-M456-000E
Logic Output Optocouplers HCPL-M456-000E
Logic Output Optocouplers 1MBd 3750Vdc

Logic Output Optocouplers 1MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2391-5-ND 902-HCPL-M456-000E 9108330 9108330P HCPL-M456-000E
Product Name Logic Output Optoisolators 3.75kV 25mA SOIC Signal Isolator and Optocoupler Optocouplers Optocouplers Logic Output Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Rail/Tube SO SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4905-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details