Broadcom Inc. Isolated 15-bit A/D Converter HCPL-786J

Description
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverter and automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 5000 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.
Description
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverter and automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 5000 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

Suppliers

Company
Product
Description
Supplier Links
Isolated 15-bit A/D Converter - HCPL-786J - Broadcom Inc.
San Jose, CA, USA
Isolated 15-bit A/D Converter
HCPL-786J
Isolated 15-bit A/D Converter HCPL-786J
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverter and automotive applications. In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 5000 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (σ−∆) over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverter and automotive applications.

In operation, the HCPL-7860/HCPL-786J Isolated Modulator (optocoupler with 5000 VRMS dielectric withstand voltage rating) converts a lowbandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta (Σ−∆) over-sampling modulator.

This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number HCPL-786J
Product Name Isolated 15-bit A/D Converter
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 448-ISSI20B02FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details