Broadcom Inc. SMD 3.75kV 18kHz Signal Isolator and Optocoupler HCPL-7860-300E

Description
Isolation Optocoupler 3.75kV 18kHz 1-Ch SMD Product overview: HCPL-7860-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 18kHz. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 18kHz, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolation Optocoupler 3.75kV 18kHz 1-Ch SMD Product overview: HCPL-7860-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 18kHz. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 18kHz, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 18kHz Signal Isolator and Optocoupler
768-HCPL-7860-300E
SMD 3.75kV 18kHz Signal Isolator and Optocoupler 768-HCPL-7860-300E
Isolation Optocoupler 3.75kV 18kHz 1-Ch SMD Product overview: HCPL-7860-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 18kHz. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 18kHz, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-300E can be used for catalog matching and distributor lookup.

Isolation Optocoupler 3.75kV 18kHz 1-Ch SMD Product overview: HCPL-7860-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 18kHz. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 18kHz, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 8188372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188372P
Optocouplers 8188372P
Broadcom HCPL-7860-300E Optocoupler

Broadcom HCPL-7860-300E Optocoupler

Supplier's Site
Optocouplers - 8188372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188372
Optocouplers 8188372
Broadcom HCPL-7860-300E Optocoupler

Broadcom HCPL-7860-300E Optocoupler

Supplier's Site
Optocouplers - 1783190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783190
Optocouplers 1783190
Broadcom HCPL-7860-300E Optocoupler

Broadcom HCPL-7860-300E Optocoupler

Supplier's Site
Optocoupler, 18Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom - 97K1076 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 18Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom
97K1076
Optocoupler, 18Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom 97K1076
OPTOCOUPLER, 18KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:18kHz; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 18KHZ, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:18kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 768-HCPL-7860-300E 8188372P 8188372 97K1076
Product Name SMD 3.75kV 18kHz Signal Isolator and Optocoupler Optocouplers Optocouplers Optocoupler, 18Khz, 3.75Kv, Smdip-8; No. Of Channels Broadcom
Input DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler - OLS600 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details