Broadcom Inc. Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers HCPL-M701

Description
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "thro\ugh holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is for use in CMOS, LSTTL or other low power applications. A 400% minimum current transfer ratio is guaranteed over a 0-70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input currents down to 250 mA is available upon request.
Request a Quote Datasheet
Description
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "thro\ugh holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is for use in CMOS, LSTTL or other low power applications. A 400% minimum current transfer ratio is guaranteed over a 0-70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input currents down to 250 mA is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers - HCPL-M701 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers
HCPL-M701
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers HCPL-M701
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "thro\ugh holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is for use in CMOS, LSTTL or other low power applications. A 400% minimum current transfer ratio is guaranteed over a 0-70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input currents down to 250 mA is available upon request.

This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "thro\ugh holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation.

It is for use in CMOS, LSTTL or other low power applications. A 400% minimum current transfer ratio is guaranteed over a 0-70 degrees C operating range for only 0.5 mA of LED current.

Selection for lower input currents down to 250 mA is available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1012-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1012-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1012-5-ND
Optoisolator Darlington Output 3750Vrms 1 Channel

Optoisolator Darlington Output 3750Vrms 1 Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M701
High Speed Optocouplers HCPL-M701
High Speed Optocouplers 100KBd 3750Vdc

High Speed Optocouplers 100KBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-M701 516-1012-5-ND HCPL-M701
Product Name Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output Photodiode Photodarlington
Approvals UL, JEDEC
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221DC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details