Broadcom Inc. Optically Isolated Sigma-Delta Modulator HCPL-7560

Description
The HCPL-7560 Sigma-Delta Modulator optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated Sigma-Delta Modulator allows direct measurement of motor phase currents in power inverters. In operation, the HCPL-7560 Sigma-Delta isolated Modulator (optocoupler with 3750 Vrms dielectric withstand voltage rating) converts a low-bandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta isolated over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The sigma-delta modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.
Description
The HCPL-7560 Sigma-Delta Modulator optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated Sigma-Delta Modulator allows direct measurement of motor phase currents in power inverters. In operation, the HCPL-7560 Sigma-Delta isolated Modulator (optocoupler with 3750 Vrms dielectric withstand voltage rating) converts a low-bandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta isolated over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The sigma-delta modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

Suppliers

Company
Product
Description
Supplier Links
Optically Isolated Sigma-Delta Modulator - HCPL-7560 - Broadcom Inc.
San Jose, CA, USA
Optically Isolated Sigma-Delta Modulator
HCPL-7560
Optically Isolated Sigma-Delta Modulator HCPL-7560
The HCPL-7560 Sigma-Delta Modulator optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated Sigma-Delta Modulator allows direct measurement of motor phase currents in power inverters. In operation, the HCPL-7560 Sigma-Delta isolated Modulator (optocoupler with 3750 Vrms dielectric withstand voltage rating) converts a low-bandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta isolated over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The sigma-delta modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

The HCPL-7560 Sigma-Delta Modulator optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated Sigma-Delta Modulator allows direct measurement of motor phase currents in power inverters.

In operation, the HCPL-7560 Sigma-Delta isolated Modulator (optocoupler with 3750 Vrms dielectric withstand voltage rating) converts a low-bandwidth analog input into a high-speed one-bit data stream by means of a Sigma-Delta isolated over-sampling modulator. This modulation provides for high noise margins and excellent immunity against isolation-mode transients. The sigma-delta modulator data and on-chip sampling clock are encoded and transmitted across the isolation boundary where they are recovered and decoded into separate high-speed clock and data channels.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number HCPL-7560
Product Name Optically Isolated Sigma-Delta Modulator
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details