Broadcom Inc. Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom HCPL-7800-500E

Description
OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom - 58Y4737 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom
58Y4737
Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom 58Y4737
OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 58Y4737
Product Name Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-2EDF7258GXTMA1CT-ND - DigiKey
Specs
Package Type 13-PowerVFDFN
Mounting Option Surface Mount
Isolation Voltage 300 volts
View Details