Broadcom Inc. Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers HCPL-M700

Description
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is designed for use mainly in TTL applications. Current Transfer Ratio is 300% minimum over 0 - 70 degrees C for an LED current of 1.6 mA [1 TTL Unit Load (U.L.)]. A 300% CTR enables operation with 1 U.L. out with a 2.2 k ohm pull-up resistor. Selection for lower input currents down to 250 mA is available upon request.
Datasheet
Description
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is designed for use mainly in TTL applications. Current Transfer Ratio is 300% minimum over 0 - 70 degrees C for an LED current of 1.6 mA [1 TTL Unit Load (U.L.)]. A 300% CTR enables operation with 1 U.L. out with a 2.2 k ohm pull-up resistor. Selection for lower input currents down to 250 mA is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers - HCPL-M700 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers
HCPL-M700
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers HCPL-M700
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation. It is designed for use mainly in TTL applications. Current Transfer Ratio is 300% minimum over 0 - 70 degrees C for an LED current of 1.6 mA [1 TTL Unit Load (U.L.)]. A 300% CTR enables operation with 1 U.L. out with a 2.2 k ohm pull-up resistor. Selection for lower input currents down to 250 mA is available upon request.

This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This high gain series optocoupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio in between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired the VCC and VO terminals may be tied together to achieve conventional photodarlington operation.

It is designed for use mainly in TTL applications. Current Transfer Ratio is 300% minimum over 0 - 70 degrees C for an LED current of 1.6 mA [1 TTL Unit Load (U.L.)]. A 300% CTR enables operation with 1 U.L. out with a 2.2 k ohm pull-up resistor.

Selection for lower input currents down to 250 mA is available upon request.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M700
High Speed Optocouplers HCPL-M700
High Speed Optocouplers 100KBd 3750Vdc

High Speed Optocouplers 100KBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-M700 HCPL-M700
Product Name Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers High Speed Optocouplers
Input DC
Output Photodiode
Approvals UL
Package Type SO-5 Package
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel, Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS2449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details