Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
1-Ch DC Input Optocoupler, 3.75kV Isolation, SOIC, 25mA Product overview: HCPL-M456-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 25mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M456-500E can be used for catalog matching and distributor lookup.
4.5V~30V 15kV/us DC SO-5 Optocouplers - Logic Output ROHS
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-5 ROHS COMPLIANT: YES
Logic Output Optocouplers 1MBd 3750Vdc
Logic Output Optocouplers 1MBd 3750Vdc
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4065-1-ND | 902-HCPL-M456-500E | HCPL-M456-500E | 25AK0689 | 107-HCPL-M456-500E | HCPL-M456-500E |
| Product Name | Logic Output Optoisolators | 3.75kV 25mA SOIC Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Gate Drive, 3.75Kv, Soic-5 Rohs Compliant Broadcom | Logic Output Optocouplers 1MBd 3750Vdc | Logic Output Optocouplers |
| Input | DC | DC | DC | DC; DC | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount | Tape and Reel | 6-SOIC (0.173, 4.40mm Width), 5 Leads |