Broadcom Inc. Logic Output Optoisolators HCPL-M611-000E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1554-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1554-5-ND
Logic Output Optoisolators 516-1554-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
SMD 5kV SOIC Signal Isolator and Optocoupler
902-HCPL-M611-000E
SMD 5kV SOIC Signal Isolator and Optocoupler 902-HCPL-M611-000E
1-Ch Optocoupler, 5kV Isolation, 10Mbps, SOIC, Surface Mount Product overview: HCPL-M611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M611-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 10Mbps, SOIC, Surface Mount Product overview: HCPL-M611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M611-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler 1-Ch Isol; No. Of Channels Broadcom - 58Y4666 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler 1-Ch Isol; No. Of Channels Broadcom
58Y4666
Optocoupler 1-Ch Isol; No. Of Channels Broadcom 58Y4666
OPTOCOUPLER 1-CH ISOL; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER 1-CH ISOL; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M611-000E
High Speed Optocouplers HCPL-M611-000E
High Speed Optocouplers 10MBd 3750Vdc

High Speed Optocouplers 10MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1554-5-ND 902-HCPL-M611-000E 58Y4666 HCPL-M611-000E
Product Name Logic Output Optoisolators SMD 5kV SOIC Signal Isolator and Optocoupler Optocoupler 1-Ch Isol; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC 15mA
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Rail/Tube SOIC
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details