Available in an 8-pin DIP package style, the HCPL-7720 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility.
Basic building blocks of the HCPL-7720 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Logic Optocoupler, 3.75kV Isolation, 25MBps, DIP-8 Product overview: HCPL-7720 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7720 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 814006-HCPL-7720
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Current - Output / Channel: 10mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
High Speed Optocouplers 1Ch 10mA 600mW
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-7720 | 902-HCPL-7720 | 516-1112-5-ND | 814006-HCPL-7720 | HCPL-7720 |
| Product Name | 40 ns Propagation Delay, CMOS Optocouplers | 3.75kV DIP Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-7720 | High Speed Optocouplers |
| Input | DC | Logic | Logic | ||
| Output | Photodiode | PUSH-PULL | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Flatpack (optional feature); Through Hole (optional feature) | Rail/Tube | Through Hole |