Broadcom Inc. Isolation Amplifier, 30Khz, 5Kv, Soic-16; No. Of Channels Broadcom HCPL-788J-500E

Description
ISOLATION AMPLIFIER, 30KHZ, 5KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
ISOLATION AMPLIFIER, 30KHZ, 5KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 30Khz, 5Kv, Soic-16; No. Of Channels Broadcom - 71AC2988 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 30Khz, 5Kv, Soic-16; No. Of Channels Broadcom
71AC2988
Isolation Amplifier, 30Khz, 5Kv, Soic-16; No. Of Channels Broadcom 71AC2988
ISOLATION AMPLIFIER, 30KHZ, 5KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ISOLATION AMPLIFIER, 30KHZ, 5KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Isolated, 5Kv, Wsoic-16; No. Of Channels Broadcom - 58Y4739 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Isolated, 5Kv, Wsoic-16; No. Of Channels Broadcom
58Y4739
Optocoupler, Isolated, 5Kv, Wsoic-16; No. Of Channels Broadcom 58Y4739
OPTOCOUPLER, ISOLATED, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of RoHS Compliant: Yes

OPTOCOUPLER, ISOLATED, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:30kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 71AC2988 58Y4739
Product Name Isolation Amplifier, 30Khz, 5Kv, Soic-16; No. Of Channels Broadcom Optocoupler, Isolated, 5Kv, Wsoic-16; No. Of Channels Broadcom
Mounting Option SOIC WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 448-4DIR2400HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details