Broadcom Inc. 0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-T251

Description
The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for the direct driving of small or medium power IGBTs.
Datasheet
Description
The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for the direct driving of small or medium power IGBTs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-T251 - Broadcom Inc.
San Jose, CA, USA
0.4 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-T251
0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-T251
The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for the direct driving of small or medium power IGBTs.

The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for the direct driving of small or medium power IGBTs.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-T251
Logic Output Optocouplers HCPL-T251
Logic Output Optocouplers 0.4A IGBT Gate Drive

Logic Output Optocouplers 0.4A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-T251 HCPL-T251
Product Name 0.4 Amp Output Current IGBT Gate Drive Optocoupler Logic Output Optocouplers
Input AC; DC
Output Photodiode
Approvals UL, CSA
Package Type 8-Pin DIP
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3124MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details