Broadcom Inc. Hermetically Sealed Optocoupler, AC/DC to Logic Interface HCPL-5760

Description
The HCPL-5760 is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89477. The HCPL-5760 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external threshold levels. The input buffer circuit has a nominal turn on threshold of 2.5 mA (ITH ) and 3.6 volts (VTH ). The addition of one or more external attenuation resistors permits the use of this device over a wide range of input voltages and currents. Threshold sensing prior to the LED and detector elements minimizes effects of any variation in optical coupling. Hysteresis is also provided in the buffer for extra noise immunity and switching stability. The buffer circuit is designed with internal clamping diodes to protect the circuitry and LED from a wide range of over-current transients while the diode bridge enables easy use with ac voltage input. These units combine several unique functions in a single package, providing the user with an ideal component for computer input boards and other applications where a predetermined input threshold optocoupler level is desirable. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.
Request a Quote Datasheet
Description
The HCPL-5760 is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89477. The HCPL-5760 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external threshold levels. The input buffer circuit has a nominal turn on threshold of 2.5 mA (ITH ) and 3.6 volts (VTH ). The addition of one or more external attenuation resistors permits the use of this device over a wide range of input voltages and currents. Threshold sensing prior to the LED and detector elements minimizes effects of any variation in optical coupling. Hysteresis is also provided in the buffer for extra noise immunity and switching stability. The buffer circuit is designed with internal clamping diodes to protect the circuitry and LED from a wide range of over-current transients while the diode bridge enables easy use with ac voltage input. These units combine several unique functions in a single package, providing the user with an ideal component for computer input boards and other applications where a predetermined input threshold optocoupler level is desirable. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Optocoupler, AC/DC to Logic Interface - HCPL-5760 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed Optocoupler, AC/DC to Logic Interface
HCPL-5760
Hermetically Sealed Optocoupler, AC/DC to Logic Interface HCPL-5760
The HCPL-5760 is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89477. The HCPL-5760 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external threshold levels. The input buffer circuit has a nominal turn on threshold of 2.5 mA (ITH ) and 3.6 volts (VTH ). The addition of one or more external attenuation resistors permits the use of this device over a wide range of input voltages and currents. Threshold sensing prior to the LED and detector elements minimizes effects of any variation in optical coupling. Hysteresis is also provided in the buffer for extra noise immunity and switching stability. The buffer circuit is designed with internal clamping diodes to protect the circuitry and LED from a wide range of over-current transients while the diode bridge enables easy use with ac voltage input. These units combine several unique functions in a single package, providing the user with an ideal component for computer input boards and other applications where a predetermined input threshold optocoupler level is desirable. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.

The HCPL-5760 is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-89477.
The HCPL-5760 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains a light emitting diode, a threshold sensing input buffer IC, and a high gain photon detector to provide an optocoupler which permits adjustable external threshold levels. The input buffer circuit has a nominal turn on threshold of 2.5 mA (ITH ) and 3.6 volts (VTH ). The addition of one or more external attenuation resistors permits the use of this device over a wide range of input voltages and currents. Threshold sensing prior to the LED and detector elements minimizes effects of any variation in optical coupling. Hysteresis is also provided in the buffer for extra noise immunity and switching stability.
The buffer circuit is designed with internal clamping diodes to protect the circuitry and LED from a wide range of over-current transients while the diode bridge enables easy use with ac voltage input.
These units combine several unique functions in a single package, providing the user with an ideal component for computer input boards and other applications where a predetermined input threshold optocoupler level is desirable.
The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-4220-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4220-ND
Transistor, Photovoltaic Output Optoisolators 516-4220-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-5760
Logic Output Optocouplers HCPL-5760
Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-5760 516-4220-ND HCPL-5760
Product Name Hermetically Sealed Optocoupler, AC/DC to Logic Interface Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC AC; DC
Output Open Collector Photodarlington
Package Type 8-Pin Dual In-Line Package "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8232BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details