Broadcom Inc. 40 ns Propagation Delay, CMOS Optocouplers HCPL-7721

Description
Available in an 8-pin DIP package style, the HCPL-7721 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-7721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
Available in an 8-pin DIP package style, the HCPL-7721 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-7721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 ns Propagation Delay, CMOS Optocouplers - HCPL-7721 - Broadcom Inc.
San Jose, CA, USA
40 ns Propagation Delay, CMOS Optocouplers
HCPL-7721
40 ns Propagation Delay, CMOS Optocouplers HCPL-7721
Available in an 8-pin DIP package style, the HCPL-7721 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-7721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.

Available in an 8-pin DIP package style, the HCPL-7721 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility.

Basic building blocks of the HCPL-7721 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Logic Output Optoisolators - 516-1110-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1110-5-ND
Logic Output Optoisolators 516-1110-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-7721
3.75kV Signal Isolator and Optocoupler 902-HCPL-7721
1-Ch Logic Output Optocoupler, 3.75kV Isolation, 25Mbps, PDIP-8 Product overview: HCPL-7721 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7721 can be used for catalog matching and distributor lookup.

1-Ch Logic Output Optocoupler, 3.75kV Isolation, 25Mbps, PDIP-8 Product overview: HCPL-7721 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7721 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Gate Drive, 3.75Kv, Dip-8; No. Of Channels Broadcom - 18J4828 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3.75Kv, Dip-8; No. Of Channels Broadcom
18J4828
Optocoupler, Gate Drive, 3.75Kv, Dip-8; No. Of Channels Broadcom 18J4828
OPTOCOUPLER, GATE DRIVE, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: No

OPTOCOUPLER, GATE DRIVE, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-7721
High Speed Optocouplers HCPL-7721
High Speed Optocouplers 1Ch 10mA 600mW

High Speed Optocouplers 1Ch 10mA 600mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-7721 516-1110-5-ND 902-HCPL-7721 18J4828 HCPL-7721
Product Name 40 ns Propagation Delay, CMOS Optocouplers Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler Optocoupler, Gate Drive, 3.75Kv, Dip-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC Logic
Output Photodiode Push-Pull, Totem Pole PUSH-PULL
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole (optional feature) Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details