Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W0AE HCPL-817-W0AE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042803-HCPL-817-W0A E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: HCPL-817 Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): CPC1303G; KB817-M; HCPL-817-W0A; ISP817AG; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042803-HCPL-817-W0A E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: HCPL-817 Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): CPC1303G; KB817-M; HCPL-817-W0A; ISP817AG; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W0AE - 1042803-HCPL-817-W0AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W0AE
1042803-HCPL-817-W0AE
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W0AE 1042803-HCPL-817-W0AE
Manufacturer: Broadcom Limited Win Source Part Number: 1042803-HCPL-817-W0A E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: HCPL-817 Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): CPC1303G; KB817-M; HCPL-817-W0A; ISP817AG; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1042803-HCPL-817-W0AE
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Family Name: HCPL-817
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 160% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): CPC1303G; KB817-M; HCPL-817-W0A; ISP817AG;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-817-W0AE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-817-W0AE-ND
Transistor, Photovoltaic Output Optoisolators HCPL-817-W0AE-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-817-W0AE
Transistor Output Optocouplers HCPL-817-W0AE
Transistor Output Optocouplers 5000 Vrms 50mA

Transistor Output Optocouplers 5000 Vrms 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042803-HCPL-817-W0AE HCPL-817-W0AE-ND HCPL-817-W0AE
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W0AE Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-DIP Through Hole
Forward Current 50 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3251MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details