Broadcom HCPL-J312-000E Optocoupler
Broadcom HCPL-J312-000E Optocoupler
Broadcom HCPL-J312-000E Optocoupler
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Forward Current If:7mARoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5473992 | 5473992P | 516-1879-5-ND | 36K5464 |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | |||
| Output | Phototransistor; Transistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Mounting Option | Through hole | DIP | Through Hole | DIP |
| Rise Time | 0.1000 µs | 0.1000 µs |