Broadcom Inc. Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers HCPL-M601

Description
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M601 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. The HCPL-M601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet
Description
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M601 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. The HCPL-M601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers - HCPL-M601 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers
HCPL-M601
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers HCPL-M601
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M601 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. The HCPL-M601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.

This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M601 optically coupled gates combine a GaAsP light emitting diode and an integrated high gain photon detector. The output of the detector I.C. is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5000 V/ms.

This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance.

The HCPL-M601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate, and are recommended for use in extremely high ground or induced noise environments.

Supplier's Site
3.75kV SOIC Signal Isolator and Optocoupler - 902-HCPL-M601 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-M601
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-M601
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOIC, Logic Output Product overview: HCPL-M601 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOIC, Logic Output Product overview: HCPL-M601 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-M601 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M601
High Speed Optocouplers HCPL-M601
High Speed Optocouplers 10MBd 3750Vdc

High Speed Optocouplers 10MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-M601 902-HCPL-M601 HCPL-M601
Product Name Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC DC
Output Photodiode
Approvals UL, JEDEC
Package Type SO-5 Package
Mounting Option Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-5447-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details