Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-300E HCPL-J454-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042817-HCPL-J454-30 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.59V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 60% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 800ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042817-HCPL-J454-30 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.59V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 60% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 800ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-300E - 1042817-HCPL-J454-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-300E
1042817-HCPL-J454-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-300E 1042817-HCPL-J454-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042817-HCPL-J454-30 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.59V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 60% @ 16mA Switching Turn-On and Turn-Off Time: 500ns, 800ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042817-HCPL-J454-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.59V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 60% @ 16mA
Switching Turn-On and Turn-Off Time: 500ns, 800ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-J454-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-J454-300E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-J454-300E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-J454-300E
High Speed Optocouplers HCPL-J454-300E
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042817-HCPL-J454-300E HCPL-J454-300E-ND HCPL-J454-300E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-J454-300E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 8-SMD Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-5201-1-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1025544 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details