Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-M701-000E

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4229-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4229-ND
Transistor, Photovoltaic Output Optoisolators 516-4229-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-000E - 873366-HCPL-M701-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-000E
873366-HCPL-M701-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-000E 873366-HCPL-M701-000E
Manufacturer: Broadcom Limited Win Source Part Number: 873366-HCPL-M701-000 E Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington Output 3750Vrms Channel 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Tube Mounting: Surface Mount Family Name: HCPL-M701 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4229, HCPL-M701-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873366-HCPL-M701-000E
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Darlington Output 3750Vrms Channel 5-SO
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-M701
Categories: Isolators
Case / Package: 5-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4229, HCPL-M701-000E-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M701-000E
High Speed Optocouplers HCPL-M701-000E
High Speed Optocouplers 100KBd 3750Vdc

High Speed Optocouplers 100KBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4229-ND 873366-HCPL-M701-000E HCPL-M701-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-M701-000E High Speed Optocouplers
Input DC
Output Photodarlington
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BA-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details