Broadcom Inc. 2.0 Amp Output Current IGBT Gate Drive Optocoupler HCPL-J312

Description
The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has an insulation voltage of VIORM = 891 V peak in the VDE 0884.
Request a Quote Datasheet
Description
The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has an insulation voltage of VIORM = 891 V peak in the VDE 0884.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-J312 - Broadcom Inc.
San Jose, CA, USA
2.0 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-J312
2.0 Amp Output Current IGBT Gate Drive Optocoupler HCPL-J312
The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has an insulation voltage of VIORM = 891 V peak in the VDE 0884.

The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has an insulation voltage of VIORM = 891 V peak in the VDE 0884.

Supplier's Site
Isolators - Gate Drivers - 516-1123-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1123-5-ND
Isolators - Gate Drivers 516-1123-5-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-J312
Logic Output Optocouplers HCPL-J312
Logic Output Optocouplers 2.0A IGBT Gate Drive

Logic Output Optocouplers 2.0A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-J312 516-1123-5-ND HCPL-J312
Product Name 2.0 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 6664408 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
View Details