Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-817-50AE

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2226-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2226-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2226-6-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2226-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2226-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2226-1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2226-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2226-2-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-817-50AE
Transistor Output Optocouplers HCPL-817-50AE
Transistor Output Optocouplers 5000 Vrms 50mA

Transistor Output Optocouplers 5000 Vrms 50mA

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom - 58Y4741 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom
58Y4741
Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom 58Y4741
Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom - 62AC0720 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom
62AC0720
Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom 62AC0720
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2226-6-ND HCPL-817-50AE 58Y4741 62AC0720
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Broadcom
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details