Broadcom Inc. Small Outline, 5 Lead, High Speed Optocouplers HCPL-M453

Description
The Avago HCPL-M453 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. It uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The HCPL-M453 is an HCPL-M452 with increased common mode transient immunity at 15000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet
Description
The Avago HCPL-M453 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. It uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The HCPL-M453 is an HCPL-M452 with increased common mode transient immunity at 15000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Outline, 5 Lead, High Speed Optocouplers - HCPL-M453 - Broadcom Inc.
San Jose, CA, USA
Small Outline, 5 Lead, High Speed Optocouplers
HCPL-M453
Small Outline, 5 Lead, High Speed Optocouplers HCPL-M453
The Avago HCPL-M453 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. It uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The HCPL-M453 is an HCPL-M452 with increased common mode transient immunity at 15000 V/ms minimum at VCM = 1500 V guaranteed.

The Avago HCPL-M453 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require "through holes" in a PCB. This package occupies approximately one-fourth the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

It uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.

The HCPL-M453 is an HCPL-M452 with increased common mode transient immunity at 15000 V/ms minimum at VCM = 1500 V guaranteed.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-M453-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-M453-ND
Transistor, Photovoltaic Output Optoisolators HCPL-M453-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M453
High Speed Optocouplers HCPL-M453
High Speed Optocouplers 1MBd 3750Vdc

High Speed Optocouplers 1MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-M453 HCPL-M453-ND HCPL-M453
Product Name Small Outline, 5 Lead, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output Photodiode Phototransistor
Approvals UL, JEDEC
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details