Broadcom Inc. Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler HCPL-M454

Description
The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPCL-M454 an excellent solution to IPM inverter dead time and other switching problems. Its CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of applications. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increases the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
Request a Quote Datasheet
Description
The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPCL-M454 an excellent solution to IPM inverter dead time and other switching problems. Its CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of applications. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increases the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler - HCPL-M454 - Broadcom Inc.
San Jose, CA, USA
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler
HCPL-M454
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler HCPL-M454
The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPCL-M454 an excellent solution to IPM inverter dead time and other switching problems. Its CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of applications. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increases the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.

The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPCL-M454 an excellent solution to IPM inverter dead time and other switching problems.

Its CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of applications.

This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increases the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-M454-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-M454-ND
Transistor, Photovoltaic Output Optoisolators HCPL-M454-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-M454
High Speed Optocouplers HCPL-M454
High Speed Optocouplers 1MBd 3750Vdc

High Speed Optocouplers 1MBd 3750Vdc

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-M454 HCPL-M454-ND HCPL-M454
Product Name Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output Photodiode Phototransistor
Approvals UL, JEDEC
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2766026 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers