Broadcom Inc. Optocouplers HCPL-7860-000E

Description
A/D opto-isolator,HCPL78 60 15-bit DIP8
Request a Quote Datasheet
Description
A/D opto-isolator,HCPL78 60 15-bit DIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2815422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2815422
Optocouplers 2815422
A/D opto-isolator,HCPL78 60 15-bit DIP8

A/D opto-isolator,HCPL7860 15-bit DIP8

Supplier's Site
Optocouplers - 1783149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783149
Optocouplers 1783149
A/D opto-isolator,HCPL78 60 15-bit DIP8

A/D opto-isolator,HCPL7860 15-bit DIP8

Supplier's Site
Singapore, Singapore
5V 3.75kV DIP Signal Isolator and Optocoupler
768-HCPL-7860-000E
5V 3.75kV DIP Signal Isolator and Optocoupler 768-HCPL-7860-000E
Isolation Optocoupler 5V 3.75kV 12b DIP TH Product overview: HCPL-7860-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, 3.75kV, DIP, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-000E can be used for catalog matching and distributor lookup.

Isolation Optocoupler 5V 3.75kV 12b DIP TH Product overview: HCPL-7860-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, 3.75kV, DIP, Signal Isolator and Optocoupler, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Analog, 3750Vrms; No. Of Channels Broadcom - 31K7064 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Analog, 3750Vrms; No. Of Channels Broadcom
31K7064
Optocoupler, Analog, 3750Vrms; No. Of Channels Broadcom 31K7064
OPTOCOUPLER, ANALOG, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:18kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes

OPTOCOUPLER, ANALOG, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:18kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 2815422 768-HCPL-7860-000E 31K7064
Product Name Optocouplers 5V 3.75kV DIP Signal Isolator and Optocoupler Optocoupler, Analog, 3750Vrms; No. Of Channels Broadcom
Input DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4676-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details