Optoisolator Transistor Output 5000Vrms 1 Channel
Optoisolator Transistor Output 5000Vrms 1 Channel
Optoisolator Transistor Output 5000Vrms 1 Channel
Transistor Output Optocoupler, 1, 5 kV, 50 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
BROADCOM LIMITED HCPL-817-500E Transistor Output Optocoupler, 1 Channel, Surface Mount DIP, 4 Pins, 50 mA, 5 kV, 50 %
70V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2722-1-ND | 58Y4745 | 107-HCPL-817-500E | HCPL-817-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Broadcom | BROADCOM LIMITED HCPL-817-500E Transistor Output Optocoupler, 1 Channel, Surface Mount DIP, 4 Pins, 50 mA, 5 kV, 50 % | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC; DC | DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD, Gull Wing | ||
| Isolation Voltage | 5000 volts | 5000 volts |