Broadcom HCPL-J314-000E Optocoupler
Broadcom HCPL-J314-000E Optocoupler
Broadcom HCPL-J314-000E Optocoupler
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
OPTOCOUPLER, 0.4A, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL, VDE; CMR:15kV/µs; Input RoHS Compliant: Yes
High Speed Optocouplers 0.4A IGBT Gate Drive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8188385 | 8188385P | 516-3746-ND | 97K0972 | HCPL-J314-000E |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers | Optocoupler, 0.4A, Gate Drive O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | |||
| Output | Igbt gate drive, mosfet | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Through hole | DIP | Through Hole | DIP | |
| Rise Time | 0.0500 µs | 0.0500 µs |