Broadcom Inc. Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom HCPL-7800-300E

Description
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom - 88H7845 - Newark, An Avnet Company
Chicago, IL, United States
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
88H7845
Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom 88H7845
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes

OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; Amplifier Case Style:DIP; Common Mode Ratio:15000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 88H7845
Product Name Optocouplers, Isolated Amp, 3.75Kv; No. Of Channels Broadcom
Mounting Option SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-2ED3140MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details