Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers HCPL-6651

Description
The HCPL-6651 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K testing, or from the appropriate DSCC SMD (81028 for the Class H, 5962-98001 for the Class K). All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Quad channel devices are available by special order in the 16-Pin DIP through-hole packages. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. For Isolation Voltage applications requiring up to 2500 Vdc, the HCPL-5650 family is also available. Package styles for this die set in one, two, or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad Leadless Ceramic Chip Carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The HCPL-6651 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K testing, or from the appropriate DSCC SMD (81028 for the Class H, 5962-98001 for the Class K). All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Quad channel devices are available by special order in the 16-Pin DIP through-hole packages. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. For Isolation Voltage applications requiring up to 2500 Vdc, the HCPL-5650 family is also available. Package styles for this die set in one, two, or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad Leadless Ceramic Chip Carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - HCPL-6651 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
HCPL-6651
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers HCPL-6651
The HCPL-6651 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K testing, or from the appropriate DSCC SMD (81028 for the Class H, 5962-98001 for the Class K). All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Quad channel devices are available by special order in the 16-Pin DIP through-hole packages. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. For Isolation Voltage applications requiring up to 2500 Vdc, the HCPL-5650 family is also available. Package styles for this die set in one, two, or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad Leadless Ceramic Chip Carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The HCPL-6651 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K testing, or from the appropriate DSCC SMD (81028 for the Class H, 5962-98001 for the Class K). All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Quad channel devices are available by special order in the 16-Pin DIP through-hole packages.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. For Isolation Voltage applications requiring up to 2500 Vdc, the HCPL-5650 family is also available. Package styles for this die set in one, two, or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad Leadless Ceramic Chip Carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Logic Output Optoisolators - 516-3659-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3659-ND
Logic Output Optoisolators 516-3659-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-6651
High Speed Optocouplers HCPL-6651
High Speed Optocouplers 10MBd 4CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 4CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-6651 516-3659-ND HCPL-6651
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16 Pin Flat Pack 16-FlatPack
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details