High Speed Logic Output Optocoupler, Push-Pull, 12.5Mbps, 3.75kV Isolation Product overview: HCPL-7710-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-7710-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-7710-000E Optocoupler
Broadcom HCPL-7710-000E Optocoupler
Broadcom HCPL-7710-000E Optocoupler
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
OPTOCOUPLER, CMOS, 12.5MHZ; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; ExternalRoHS Compliant: Yes
High Speed Optocouplers 1Ch 10mA 600mW
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-7710-000E | 8400029P | 8400029 | 516-1480-5-ND | 38K1857 | HCPL-7710-000E |
| Product Name | 3.75kV Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | Optocoupler, Cmos, 12.5Mhz; No. Of Channels Broadcom | High Speed Optocouplers |
| Output | PUSH-PULL | Photodiode; Photodiode | Push-Pull, Totem Pole | |||
| Mounting Option | Rail/Tube | DIP | Through hole | Through Hole | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Input | DC | Logic |